EN
  • EN
  • DE

S-8231AMFN

Part No S-8231AMFN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309917-S-8231AMFN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8231AMFN CAD Model

Description

The S-8231AMFN is a Lithium-Ion Battery Protection IC produced by SII Semiconductor Corporation. This IC is specifically engineered to protect single-cell lithium-ion batteries from hazardous conditions such as overcharge, overdischarge, and overcurrent. It is an essential component for ensuring the safety and longevity of batteries in a wide range of portable electronic devices.

Applications

  • Smartphones: Integral for protecting the battery in smartphones from damage during charging and discharging cycles.
  • Tablets: Protects tablet batteries from overcharging, excessive discharging, and short circuits, ensuring safe operation.
  • Portable Power Banks: Enhances the safety and extends the lifespan of the battery cells used in portable power banks.
  • Bluetooth Headphones: Safeguards the batteries in Bluetooth headphones, ensuring reliable performance and preventing potential hazards.
  • Wearable Technology: Used in wearable devices like fitness trackers and smartwatches to protect and maintain the health of their lithium-ion batteries.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum specified voltage level, averting potential damage.
  • Overdischarge Protection: Guards the battery against being discharged below its minimum voltage, preventing deep discharge and extending battery life.
  • Overcurrent Protection: Limits the current drawn from the battery to prevent overheating and potential cell damage due to excessive load.
  • Short-Circuit Protection: Provides rapid detection and response to short-circuit events, quickly disconnecting the battery to prevent catastrophic failure.
  • Low Quiescent Current: Designed to minimize power consumption in normal operation, thereby maximizing the operational life of the battery.

Benefits

  • Enhanced Battery Safety: Significantly reduces the risk of battery-related hazards, such as overheating, fire, or explosion.
  • Extended Battery Lifespan: Prevents damage from overcharge, overdischarge, and overcurrent conditions, ultimately prolonging the battery's useful life.
  • Improved Device Reliability: Ensures more consistent and dependable performance of battery-powered devices by maintaining battery health.
  • Simplified System Design: Provides a compact, integrated solution for battery protection, reducing component count and simplifying circuit design.
  • Compact Size: Its small form factor makes it suitable for integration into space-constrained portable electronics.

Additional Details

The S-8231 series offers a range of protection voltage options tailored for different battery chemistries and application requirements. The specific voltage thresholds for overcharge, overdischarge, and overcurrent protection for the S-8231AMFN should be confirmed by referring to the official datasheet from SII Semiconductor Corporation. This IC typically connects directly to the battery terminals and load, providing continuous monitoring and protection. For comprehensive technical specifications, including operating temperature range, pinout configuration, electrical characteristics, and application circuit examples, always consult the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Panjit
Lowest to $6.9300
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess