The S-8214AAD-I8T1U is a high-precision voltage detector IC from SII Semiconductor Corporation, designed for voltage monitoring in a variety of electronic applications. This IC is used to generate a reset signal when the monitored voltage falls below a specific threshold. Its function is to safeguard microcontrollers, microprocessors, and other sensitive electronic components from operating outside of safe voltage limits.
Applications
- Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up or voltage drop situations.
- Power Supply Monitoring: Monitors the output of power supplies and triggers a reset if the voltage falls below a set level.
- Battery Management Systems: Used in battery-powered devices to prevent deep discharge by detecting low battery voltage.
- System Voltage Supervision: Oversees system voltages to prevent malfunction due to voltage irregularities.
- Industrial Automation: Incorporated into industrial control systems for voltage monitoring, preventing potential equipment damage.
Features
- High-Accuracy Voltage Detection: Detects voltage levels with high precision to ensure reliable voltage monitoring.
- Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
- Compact Package: Comes in a small package, enabling use in devices with limited space.
- Wide Operating Voltage Range: Operates within a wide voltage range, accommodating a variety of power supply configurations.
- Built-In Hysteresis: Incorporates hysteresis to prevent oscillation near the detection threshold.
Benefits
- Improved System Stability: Increases overall system stability by reliably detecting voltage anomalies and initiating a reset.
- Voltage Fluctuation Protection: Protects against damage or malfunction caused by voltage fluctuations.
- Extended Battery Life: Its low current draw contributes to longer battery life in portable electronic devices.
- Optimized Space Utilization: The small package design allows for efficient use in compact circuit designs.
- Simplified Design: Integrated hysteresis simplifies circuit design and reduces the number of external components required.
Additional Details
The S-8214 series provides a range of detection voltage options to suit various application needs. The specific detection voltage for the S-8214AAD-I8T1U should be verified using the product datasheet. The IC’s output typically goes low when the input voltage drops below the detection threshold. This IC is suitable for applications requiring precise voltage monitoring and reset capability. For detailed specifications, including operating temperature range, pin assignments, and electrical characteristics, refer to the official datasheet from SII Semiconductor Corporation.