EN
  • EN
  • DE

S-8211CAB-I6T1G

Part No S-8211CAB-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description BATTERY PROTECTION IC FOR 1-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187066-S-8211CAB-I6T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8211CAB-I6T1G CAD Model

Description

The S-8211CAB-I6T1G is a lithium-ion battery protection IC from SII Semiconductor Corporation. This IC is designed to protect single-cell lithium-ion batteries from various fault conditions, including overcharge, overdischarge, and overcurrent. The main purpose of this device is to ensure the safe and reliable operation of lithium-ion batteries in portable electronic devices, contributing to longer battery lifespan and improved system stability.

Applications

  • Battery packs for mobile phones
  • Power management in portable gaming devices
  • Protection circuits for Bluetooth headsets
  • Battery management systems for digital cameras
  • Safety circuits in wearable electronics (e.g., fitness trackers)
  • Lithium-ion battery protection for MP3 players

Features

  • High-precision overcharge detection
  • Accurate overdischarge detection
  • Overcurrent detection with short-circuit protection
  • Low current consumption during operation
  • Automatic recovery function from overcharge and overdischarge
  • External FET control for charge and discharge paths

Benefits

  • Enhanced Battery Safety: Prevents damage and potential hazards to lithium-ion batteries by safeguarding against overcharging, over-discharging, and excessive current draw.
  • Extended Battery Life: Minimizes battery degradation caused by improper charging and discharging, increasing the overall lifespan of the battery.
  • Improved System Reliability: Contributes to the stable and reliable operation of battery-powered devices by preventing battery-related failures.
  • Simplified Circuit Design: Integrates multiple protection functions into a single IC, reducing the need for discrete components and simplifying circuit design.
  • Reduced Power Consumption: Operates with minimal current draw, reducing the impact on battery runtime and extending the usability of portable devices.

Technical Specifications

The S-8211CAB-I6T1G includes precise voltage detection thresholds for overcharge, overdischarge, and overcurrent conditions. Refer to the product datasheet for specific voltage and current ratings. The IC operates within a specified temperature range and supply voltage range, ensuring reliable performance across various environments. It is typically available in a small SOT-23-6 package. The charge and discharge paths are controlled by external FETs, allowing for flexible circuit design. The low current consumption is crucial for maximizing the battery life of portable devices.

The overcharge detection voltage, overdischarge detection voltage, and overcurrent detection voltage are carefully calibrated to provide optimum protection for lithium-ion batteries. The automatic recovery feature allows the battery to resume normal operation after a fault condition has been resolved. The small package size enables easy integration into compact electronic devices.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess