EN
  • EN
  • DE

S-817A35ANB-CUY-T2

Part No S-817A35ANB-CUY-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063640-S-817A35ANB-CUY-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-817A35ANB-CUY-T2 CAD Model

Description

The S-817A35ANB-CUY-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system operates within safe parameters and prevents unpredictable behavior due to undervoltage conditions. This particular part has a detection voltage of 3.5V.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller startup and prevents data corruption during power dips.
  • Power supply monitoring: Detects undervoltage conditions in power supplies and triggers a shutdown or alarm.
  • Battery-powered devices: Monitors battery voltage and prevents deep discharge by shutting down the device when the voltage is too low.
  • Industrial control systems: Provides voltage monitoring for critical components to ensure reliable operation.
  • Automotive electronics: Monitors voltage levels in various automotive systems to ensure safe and reliable operation.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with a typical accuracy of ±2%.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, typically from 1.6V to 5.5V.
  • Small package size: Available in compact packages such as SOT-23 or similar, saving board space.
  • Hysteresis: Includes hysteresis to prevent oscillation near the threshold voltage.
  • Built-in delay circuit: Offers a built-in delay circuit for the reset signal, ensuring sufficient time for the system to stabilize.
  • Open-drain output: Features an open-drain output, allowing for flexible connection to various circuits.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Protection against data corruption: Ensures data integrity by resetting the system during power dips.
  • Extended battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated features such as hysteresis and delay circuit reduce the need for external components.
  • Space-saving: Small package size allows for compact designs.

Additional Details

The S-817A35ANB-CUY-T2 has a detection voltage of 3.5V. The specific operating temperature range, output type (e.g., N-channel open drain), and release voltage can vary. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. It is typically available in a SOT-23-5 package. The device is RoHS compliant. Always consult the latest datasheet from SII Semiconductor Corporation for the most accurate and up-to-date information regarding specifications and application notes.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess