The S-81340HG is a voltage detector IC manufactured by SII Semiconductor Corporation. Its main function is to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This is vital for preventing unstable operation of microcontrollers and other digital circuits when the supply voltage is insufficient.
Applications
- Microcontroller reset circuits
- Power supply supervision
- Battery management systems
- Industrial automation equipment
- Automotive electronics
Features
- High-precision voltage detection
- Extremely low current consumption
- Open-drain N-channel output
- Compact SOT-23 package
- Built-in hysteresis
Benefits
- Improved system reliability by preventing operation at low voltages
- Extended battery life in portable devices due to low power consumption
- Simplified circuit design
- Reduced board space requirements
- Enhanced noise immunity
Technical Specifications
The S-81340HG features a specific detection voltage; consult the datasheet for the exact value. It boasts very low current consumption, typically in the microampere range. The output is an open-drain N-channel MOSFET. It is packaged in a small SOT-23 surface-mount package. The device also features hysteresis to prevent false triggering near the threshold.
The open-drain output requires an external pull-up resistor. When the input voltage falls below the detection threshold, the output transistor turns off, and the output voltage is pulled high by the pull-up resistor. The hysteresis prevents rapid switching when the input voltage is near the threshold. The device is intended for use in a variety of low-power applications where reliable voltage monitoring and reset functionality are critical.