EN
  • EN
  • DE

S-81337HG-KE-T1

Part No S-81337HG-KE-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309620-S-81337HG-KE-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81337HG-KE-T1 CAD Model

Description

The S-81337HG-KE-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This integrated circuit monitors the voltage level of a power supply and asserts a reset signal when the voltage falls below a predetermined threshold. This is crucial for preventing erratic behavior in microcontrollers and other sensitive electronic components due to under-voltage conditions. The '-KE' likely designates the specific voltage threshold, and the '-T1' typically indicates tape and reel packaging for automated assembly.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring systems
  • Battery-powered devices
  • Embedded systems
  • Industrial control equipment

Features

  • High-accuracy voltage detection
  • Ultra-low current consumption
  • Open-drain output
  • Compact SOT-23 package
  • Hysteresis for noise immunity

Benefits

  • Ensures proper system initialization and prevents data corruption during power-up/down
  • Extends battery life in portable devices due to minimal power drain
  • Simple integration into existing circuits with minimal external components
  • Suitable for space-constrained applications
  • Provides a stable and reliable reset signal

Technical Specifications

The S-81337HG-KE-T1 features a detection voltage specific to the 'KE' variant; consult the datasheet for the exact value. It consumes very little current, typically in the microampere range. The output is an open-drain N-channel MOSFET. The package is a SOT-23 surface-mount package. It incorporates hysteresis to avoid false triggering. The 'T1' indicates tape and reel packaging for automated assembly processes.

The open-drain output needs a pull-up resistor to establish the high-level voltage. When the input voltage drops below the threshold, the output transistor turns off, pulling the output high through the resistor. The hysteresis prevents chattering around the threshold voltage. This IC is designed for a wide range of low-power applications where accurate and reliable voltage monitoring is required.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,650 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess