EN
  • EN
  • DE

S-81252PG-PL-T1

Part No S-81252PG-PL-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309474-S-81252PG-PL-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-81252PG-PL-T1 CAD Model

Description

The S-81252PG-PL-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation, crucial for monitoring voltage levels in electronic circuits and generating a reset signal when the voltage drops below a specified threshold. This function is paramount in maintaining stable operation and averting malfunctions in diverse electronic systems.

Applications

  • Microcontroller Reset: Ensures a reliable reset signal to microcontrollers during power-up sequences or voltage fluctuations, preventing erratic behavior and ensuring proper initialization.
  • Power Supply Monitoring: Detects undervoltage conditions within power supplies, triggering protective mechanisms to prevent damage to connected components.
  • Battery-Operated Devices: Monitors battery voltage, providing low-battery warnings or initiating safe shutdown procedures to prevent deep discharge and battery damage.
  • Industrial Control Systems: Safeguards sensitive electronic equipment against voltage sags, brownouts, and complete power outages.
  • Automotive Electronics: Monitors voltage levels in automotive systems, ensuring the correct operation of critical components and systems.

Features

  • High-Precision Voltage Detection: Delivers accurate voltage monitoring for dependable and consistent performance.
  • Minimal Current Consumption: Reduces power drain, making it ideal for battery-powered applications and extending battery life.
  • Compact Package Size: Facilitates miniaturization and simplifies integration into space-constrained designs.
  • Hysteresis Characteristic: Prevents unwanted oscillations and ensures a stable output during voltage fluctuations.
  • Open-Drain Output: Provides flexibility in interfacing with a wide array of logic levels and external circuitry.

Benefits

  • Enhanced System Reliability: Guards against malfunctions and data corruption resulting from voltage variations.
  • Prolonged Battery Life: Minimizes power consumption, extending the operational life of battery-powered devices.
  • Simplified Circuit Integration: Easy to incorporate into existing designs with minimal external components required.
  • Superior System Protection: Prevents damage to sensitive electronic components due to undervoltage scenarios.
  • Cost-Effective Solution: Offers dependable voltage monitoring at a competitive price.

Within the part number S-81252PG-PL-T1, the '52' likely signifies a specific detection voltage (e.g., 5.2V – datasheet verification is mandatory). The 'PG' likely refers to a specific package type and output configuration. The 'PL' segment may indicate a specific release delay, reset output polarity, or other feature options. The 'T1' typically indicates tape and reel packaging suitable for automated assembly. The open-drain output configuration necessitates an external pull-up resistor. The selection of the pull-up resistor's value is crucial for optimal performance and depends on factors such as the interface voltage and desired switching speed. Always consult the official datasheet from SII Semiconductor Corporation for comprehensive specifications, operating conditions, absolute maximum ratings, and application guidance. Proper application of the device, including careful attention to recommended operating conditions, is essential to avoid damage and guarantee the long-term reliability of the electronic system.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess