EN
  • EN
  • DE

S-81250SG-QD-T1

Part No S-81250SG-QD-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309469-S-81250SG-QD-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81250SG-QD-T1 CAD Model

Description

The S-81250SG-QD-T1 is a voltage detector IC from SII Semiconductor Corporation. This device monitors voltage levels and provides a reset or similar signal when the voltage falls below a specific threshold, ensuring the stability and reliability of electronic systems.

Applications

  • Microcontroller Reset: Provides a reset signal to a microcontroller during power-up or voltage dips, ensuring proper startup and preventing erratic behavior.
  • Power Supply Supervision: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside acceptable limits.
  • Battery-Powered Equipment: Monitors battery voltage and provides a low-battery warning or initiates a shutdown sequence to prevent deep discharge and damage to the battery.
  • Industrial Control Systems: Protects sensitive electronic equipment from voltage sags, brownouts, and power failures.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure proper operation of critical components.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable system operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Small Package Size: Allows for compact designs and easy integration into space-constrained applications.
  • Hysteresis: Prevents oscillations and ensures stable output during voltage fluctuations.
  • Open-Drain Output: Provides flexibility in interfacing with different logic levels and external circuitry.

Benefits

  • Improved System Reliability: Protects against malfunctions and data corruption caused by voltage variations.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Enhanced System Protection: Prevents damage to sensitive electronic components from undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

The '50' in the part number S-81250SG-QD-T1 likely indicates a 5.0V detection voltage (confirm with the datasheet). The 'SG' portion likely refers to a specific package type or feature set within the S-81250 series, the 'QD' likely indicates a specific characteristic such as detection voltage accuracy, release delay time or output type and the 'T1' most likely identifies a tape and reel packaging for automated assembly. As with all electronic components, consulting the official datasheet from SII Semiconductor Corporation is critical. The open-drain output requires a pull-up resistor. Choosing the appropriate pull-up resistor value is essential for proper operation and depends on the interface requirements. The datasheet provides specific guidance on selecting the correct pull-up resistor. Ensure the voltage detector is operated within its specified operating temperature range and voltage limits to avoid damage and ensure reliable performance.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess