EN
  • EN
  • DE

S-81242SG-IB-T1

Part No S-81242SG-IB-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309453-S-81242SG-IB-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81242SG-IB-T1 CAD Model

Description

The S-81242SG-IB-T1 is a positive voltage regulator IC produced by SII Semiconductor Corporation. It is designed to maintain a stable output voltage despite variations in input voltage or load current. This device is commonly used in various electronic devices to ensure a consistent power supply.

Applications

  • Portable DVD players: Providing stable power for the drive mechanism and display.
  • Handheld game consoles: Regulating voltage for the processor and display.
  • Digital Cameras: Powering the image sensor, processor, and memory.
  • GPS devices: Ensuring accurate and reliable voltage for navigation.
  • MP3 players: Providing consistent power for audio playback.

Features

  • High Output Voltage Accuracy: Maintains a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Small Package Size: Allows for use in compact electronic devices.
  • Overcurrent Protection: Protects the IC and the connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents damage to the IC from overheating.
  • Short-Circuit Protection: Shuts down the IC in case of a short circuit to prevent damage.

Benefits

  • Extended Battery Life: Low quiescent current reduces power drain, extending battery life in portable devices.
  • Stable Operation: High output voltage accuracy ensures consistent performance of the connected circuits.
  • Compact Design: Small package size enables smaller and more portable product designs.
  • Enhanced Reliability: Protection features prevent damage from overcurrent, thermal overload, and short circuits.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details

The S-81242SG-IB-T1 is often used in applications requiring a low dropout voltage, which allows the regulator to maintain a stable output even when the input voltage is only slightly higher than the output voltage. This feature is particularly beneficial in battery-powered devices as the battery voltage decreases over time. It also typically offers excellent line and load regulation, further contributing to the stability of the power supply. Refer to the official datasheet from SII Semiconductor Corporation for detailed specifications regarding input voltage range, output voltage, operating temperature range, and other relevant parameters.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess