EN
  • EN
  • DE

S-81235SG

Part No S-81235SG
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309433-S-81235SG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81235SG CAD Model

Description

The S-81235SG is a high-precision voltage tracker manufactured by SII Semiconductor Corporation. This voltage tracker is designed to monitor and maintain a stable output voltage by precisely tracking an input voltage. It offers low current consumption and high accuracy, making it suitable for various battery-powered and portable applications.

Applications

  • Battery Monitoring Systems: Used to accurately monitor the voltage of batteries in real-time.
  • Portable Electronic Devices: Suitable for devices like smartphones, tablets, and wearables requiring efficient voltage tracking.
  • Power Management Circuits: Integrates into power management units to ensure stable and reliable power delivery.
  • Voltage Regulation in Sensitive Circuits: Provides precise voltage regulation in circuits susceptible to voltage fluctuations.
  • Backup Power Systems: Monitors voltage levels in backup batteries to ensure proper functionality during power outages.

Features

  • High-Precision Voltage Tracking: Ensures accurate tracking of input voltage levels.
  • Low Current Consumption: Extends battery life in portable applications.
  • Stable Output Voltage: Provides a consistent output voltage, improving system reliability.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current.

Benefits

  • Extended Battery Life: Low current consumption maximizes the operational time of battery-powered devices.
  • Improved System Reliability: Stable output voltage reduces the risk of malfunctions due to voltage variations.
  • Accurate Voltage Monitoring: Enables precise monitoring of voltage levels, improving system performance.
  • Simplified Design: Compact package facilitates easy integration into existing designs.
  • Enhanced Protection: Overcurrent protection safeguards the device and surrounding components.

Additional Details

The S-81235SG typically operates within a specific voltage range, as defined in the datasheet provided by SII Semiconductor Corporation. It offers various protection features, including overcurrent and overvoltage protection, ensuring its suitability for use in demanding applications. Its compact size and ease of integration make it a versatile choice for engineers designing power management solutions for portable devices.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
AMCC
Lowest to $3.2617
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess