EN
  • EN
  • DE

S-81230AG-RB-T2

Part No S-81230AG-RB-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309412-S-81230AG-RB-T2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-81230AG-RB-T2 CAD Model

Description

The S-81230AG-RB-T2 is a voltage detector manufactured by SII Semiconductor Corporation. These devices are designed to monitor the supply voltage in electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This is critical for preventing malfunctions, data corruption, and ensuring the proper operation of microcontrollers, CPUs, and other sensitive components.

Applications

  • Microcontroller and microprocessor reset circuits
  • Power management in portable devices
  • Voltage monitoring in industrial equipment
  • Backup battery systems
  • Over/Under voltage protection circuits

Features

  • High-precision detection voltage
  • Ultra-low current consumption
  • Built-in hysteresis
  • Integrated delay circuit
  • Compact package (SOT-25 or equivalent)

Benefits

  • Enhanced system stability: Prevents system crashes and data loss due to voltage drops.
  • Extended battery life: Minimal current draw makes it ideal for battery-powered devices.
  • Stable reset signal: Hysteresis eliminates false triggering caused by noise.
  • Simplified design: Internal delay circuit reduces external component count.
  • Space-saving: Small package allows for high-density board layouts.

Additional Details

The 'AG' portion of the part number likely indicates a specific detection voltage threshold. The 'RB' may relate to specific delay time settings, and 'T2' suggests a different tape and reel packaging configuration from the T1, but still for automated assembly. The S-81230 series is known for its low operating current, making it suitable for applications where power consumption is a critical concern. The built-in hysteresis prevents the device from oscillating around the threshold voltage, ensuring a clean and reliable reset signal. The internal delay circuit provides a minimum reset pulse width, guaranteeing that the system has sufficient time to reset properly. The compact SOT-25 package allows for easy integration into space-constrained designs. This device ensures that the connected system only operates within its specified voltage range, improving its overall reliability and lifespan.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess