EN
  • EN
  • DE

S-81220SG-QS-T1

Part No S-81220SG-QS-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309390-S-81220SG-QS-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81220SG-QS-T1 CAD Model

Description

The S-81220SG-QS-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specific threshold. It is commonly used in various electronic applications to ensure system stability and prevent malfunctions due to low voltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reset signal to microcontrollers when the power supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Ensures stable operation of critical systems by detecting and responding to voltage drops.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with a narrow tolerance.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices.
  • Open-Drain Output: Flexible output configuration for interfacing with different logic levels.
  • Hysteresis Characteristic: Prevents output chattering and ensures stable operation around the threshold voltage.

Benefits:

  • Improved System Reliability: Prevents system failures due to undervoltage conditions.
  • Extended Battery Life: Low current consumption is ideal for battery-powered applications.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Protection Against Deep Discharge: Prevents battery damage by detecting low voltage conditions.

The S-81220SG-QS-T1 features a detection voltage of 2.0V. It operates over a temperature range of -40°C to +85°C. It's designed for applications where accurate voltage monitoring and low power consumption are essential. The open-drain output allows flexible interfacing with various microcontrollers and digital circuits.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess