EN
  • EN
  • DE

S-8120ANP-DSC-T2

Part No S-8120ANP-DSC-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 187005-S-8120ANP-DSC-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8120ANP-DSC-T2 CAD Model

Description

The S-8120ANP-DSC-T2 is a positive voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable output voltage for a wide range of applications. This regulator is particularly well-suited for battery-powered devices due to its low current consumption and high efficiency.

Applications

  • Battery-Powered Devices: Smartphones, tablets, portable media players.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Wireless sensors, smart home devices, and other IoT applications.
  • Power Management Systems: Voltage regulation in embedded systems and microcontrollers.
  • Medical Devices: Portable medical equipment and monitoring systems.

Features

  • Low Dropout Voltage: Ensures stable output even with low input voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive components.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected devices from damage.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
  • Small Package Size: Enables compact designs in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power drain.
  • Reliable Power Supply: Stable output voltage ensures consistent performance.
  • Protection Against Damage: Overcurrent and thermal shutdown features enhance robustness.
  • Simplified Design: Easy to integrate into various electronic circuits.
  • Compact Solution: Small package size allows for miniaturization of devices.

Additional Details

The S-8120ANP-DSC-T2 features a specified input voltage range and provides a fixed output voltage based on its configuration. The regulator includes protection mechanisms such as overcurrent protection and thermal shutdown. The low dropout voltage enables it to operate efficiently even when the input voltage is close to the desired output voltage. It is generally available in small surface-mount packages suitable for automated assembly, and it meets RoHS compliance standards.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess