EN
  • EN
  • DE

S-80938ALMP-DA2-T2

Part No S-80938ALMP-DA2-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186972-S-80938ALMP-DA2-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80938ALMP-DA2-T2 CAD Model

Description

The S-80938ALMP-DA2-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device monitors voltage levels and generates a reset signal when the voltage drops below a specific threshold. This is a critical function for ensuring the stable operation of microcontrollers, memory devices, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up or voltage drop events.
  • Memory Protection: Prevents data corruption in memory by initiating write-protect functions when the voltage is unstable.
  • Battery-Powered Devices: Monitors battery voltage and triggers shutdown to prevent deep discharge.
  • Power Management Systems: Provides voltage supervision for various power rails in electronic systems.
  • Industrial Control Systems: Ensures voltage monitoring for critical control circuits.

Features

  • Detection Voltage: 3.8V (typical)
  • High Accuracy Detection Voltage: Provides precise voltage monitoring.
  • Low Current Consumption: Minimizes power consumption in battery-powered devices.
  • Small Package: SOT-23-3 package allows for compact designs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Built-in Hysteresis: Prevents oscillations around the threshold voltage.
  • N-channel Open Drain Output: Offers flexible interfacing options.

Benefits

  • Improved System Reliability: Prevents malfunctions due to voltage fluctuations.
  • Data Protection: Protects data integrity in memory devices.
  • Extended Battery Life: Optimizes power usage in battery-powered applications.
  • Simplified Circuit Design: Integrates voltage monitoring into a single chip.
  • Reduced System Cost: Eliminates the need for discrete voltage monitoring components.

Additional Details

The S-80938ALMP-DA2-T2 features an N-channel open drain output, requiring an external pull-up resistor. The hysteresis characteristic prevents the output from rapidly switching when the input voltage is near the threshold. Its compact SOT-23-3 package makes it well-suited for applications where space is limited. The low current consumption contributes to optimal performance in energy-conscious applications. This voltage detector provides a robust and efficient solution for ensuring stable and reliable operation of electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess