EN
  • EN
  • DE

S-80860ANNP

Part No S-80860ANNP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186892-S-80860ANNP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80860ANNP CAD Model

Description

The S-80860ANNP is a voltage detector IC manufactured by SII Semiconductor Corporation. This integrated circuit is designed to monitor power supply voltages and generate a reset signal when the voltage drops below a specific threshold. This function is critical in safeguarding microcontrollers and other digital circuits from erratic behavior or data corruption during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller reset circuits: Ensures a clean and reliable reset signal for microcontrollers during power-up or brownout events.
  • Power supply monitoring: Monitors the output voltage of power supplies and provides a fault signal if the voltage falls outside the acceptable range.
  • Battery-powered devices: Protects batteries from deep discharge by disabling the device when the battery voltage reaches a critical level.
  • Data storage devices: Prevents data corruption in memory and storage devices by triggering a reset during voltage fluctuations.
  • Automotive electronics: Monitors critical voltage levels in automotive systems to ensure safe and reliable operation.

Features

  • High-precision detection voltage: Provides accurate voltage monitoring with minimal variation in the detection threshold.
  • Low current consumption: Minimizes power drain in battery-powered applications, extending operating life.
  • Small package size: Available in compact packages, such as SOT-23, for space-constrained applications.
  • Built-in hysteresis: Prevents oscillations around the detection threshold, ensuring a stable reset signal.
  • Open drain output: Offers flexibility in interfacing with various digital logic circuits.

Benefits

  • Enhanced system reliability: Protects against malfunctions caused by undervoltage conditions, improving overall system stability.
  • Extended battery life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified circuit design: Small package size and integrated features streamline board layout and reduce component count.
  • Data integrity protection: Prevents data loss or corruption during voltage fluctuations, ensuring data integrity.
  • Stable and reliable reset signal: Built-in hysteresis guarantees a clean and stable reset signal for reliable system operation.

The S-80860ANNP is commonly supplied in a SOT-23-3 package. It operates reliably across a temperature range of -40°C to +85°C. The open drain output configuration allows for flexible connection to microcontrollers and other digital logic, while the high-precision detection voltage ensures accurate monitoring. The low current consumption makes it an excellent choice for battery-powered applications where power conservation is paramount.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess