EN
  • EN
  • DE

S-80842ANN-ED6-T2

Part No S-80842ANN-ED6-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186853-S-80842ANN-ED6-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80842ANN-ED6-T2 CAD Model

Description

The S-80842ANN-ED6-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specific threshold. This is a critical function in ensuring the stable and reliable operation of electronic systems.

Applications

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal to microcontrollers during power-up or brown-out conditions, preventing unpredictable behavior.
  • CPU Reset Circuits: Ensures that CPUs start in a defined state after power is applied or after a voltage drop, avoiding data corruption.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage is outside the specified range, protecting connected devices.
  • Battery-Powered Devices: Protects battery-powered devices by shutting down when the battery voltage is too low, preventing deep discharge and potential damage.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment, providing a safety mechanism against voltage fluctuations that could damage sensitive components.

Features

  • Low Voltage Detection: Detects when the input voltage falls below a predetermined threshold (likely 4.2V based on the '42' in the part number).
  • High-Precision Detection Voltage: Offers precise voltage detection, ensuring reliable monitoring and reset functionality.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications where efficiency is crucial.
  • Built-in Hysteresis: Prevents false triggering due to noise or minor voltage fluctuations, ensuring a stable reset signal.
  • Open-Drain Output: Provides flexibility in connecting to various logic circuits.

Benefits

  • Improved System Reliability: Ensures stable operation by resetting the system during voltage drops, preventing data corruption and system crashes.
  • Data Protection: Protects data by initiating a safe shutdown during power failures or brown-out conditions.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates the voltage detection function into a single chip, simplifying circuit design and reducing component count.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The S-80842 series voltage detectors are available in various package options. The detection voltage is fixed based on the part number (4.2V in this case). The output is typically an open-drain NMOS transistor, requiring an external pull-up resistor. The ANN likely refers to a specific package or configuration. ED6 indicates a specific release delay. The 'T2' suffix indicates that the device is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess