EN
  • EN
  • DE

S-80825ANNP-EDN-T2

Part No S-80825ANNP-EDN-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186719-S-80825ANNP-EDN-T2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80825ANNP-EDN-T2 CAD Model

Description

The S-80825ANNP-EDN-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's part of the S-80825 series, which are known for their low current consumption and high-precision voltage detection. This particular IC monitors the input voltage and asserts a reset signal when the voltage falls below a specified threshold, ensuring system stability and preventing malfunctions.

Applications:

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Battery Management Systems (BMS): Monitors battery voltage and initiates protective actions like shutdown when the battery voltage drops below a safe level.
  • Power Supply Monitoring: Detects voltage drops in power supplies and triggers an alarm or shutdown to prevent damage to connected equipment.
  • Industrial Control Systems: Used to monitor critical voltage levels in industrial equipment and ensure safe and reliable operation.
  • Consumer Electronics: Integrated into various consumer devices to protect sensitive components from voltage fluctuations and ensure proper operation.

Features:

  • High-Precision Voltage Detection: Provides accurate voltage monitoring with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Delay Circuit: Prevents false resets caused by transient voltage dips or noise.
  • Small Package Size: Enables compact designs and easy integration into various electronic devices.
  • Wide Operating Voltage Range: Can operate over a wide range of input voltages.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations and brownout conditions.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Circuit Design: Built-in delay circuit reduces the need for external components.
  • Enhanced System Protection: Protects sensitive electronic components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-80825ANNP-EDN-T2 utilizes CMOS technology to achieve low power consumption and high accuracy. The built-in delay circuit is crucial for filtering out short voltage dips that could cause false resets. The detection voltage, release voltage, and delay time are specific to this particular model. It is recommended to consult the manufacturer's datasheet for detailed specifications. The part marking EDN-T2 refers to a specific tape and reel packaging.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6530 $58.3660
54+ $2.1772 $117.5688
83+ $2.1090 $175.0470
114+ $2.0409 $232.6626
147+ $1.9727 $289.9869
196+ $1.7683 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess