EN
  • EN
  • DE

S-80820ANMP-EDH-T2G

Part No S-80820ANMP-EDH-T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186668-S-80820ANMP-EDH-T2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80820ANMP-EDH-T2G CAD Model

Description

The S-80820ANMP-EDH-T2G is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. It plays a crucial role in ensuring stable operation and preventing malfunctions in electronic circuits, especially in applications with sensitive components or unstable power supplies.

Applications

  • Microcontroller Reset Circuits: Generates a reliable reset signal for microcontrollers during power-up or brown-out conditions, preventing program errors and ensuring proper initialization.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent over-discharge, extending battery life and protecting the battery from damage.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures to prevent damage to connected devices.
  • Portable Electronic Devices: Ensures stable operation of devices such as smartphones, tablets, and wearable devices, preventing unexpected shutdowns or data loss.
  • Industrial Control Systems: Protects sensitive control systems from voltage fluctuations, ensuring reliable and consistent performance in industrial environments.

Features

  • Low Operating Voltage: Operates at low voltage levels, making it suitable for battery-powered and low-voltage applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation and accurate reset triggering.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable and energy-sensitive applications.
  • Built-in Hysteresis: Prevents output oscillation near the threshold voltage, ensuring a stable and clean reset signal.
  • Small Package Size: Available in compact packages for space-constrained designs, allowing for integration into small electronic devices.

Benefits

  • Increased System Reliability: Prevents malfunctions and ensures stable operation of electronic circuits, reducing the risk of data loss or system failure.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices, reducing the need for frequent charging.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring circuits, simplifying the design process and reducing component count.
  • Reduced Component Count: Integrates voltage detection functionality into a single chip, minimizing board space and reducing overall system cost.
  • Improved System Safety: Protects sensitive components from damage due to voltage fluctuations, enhancing system safety and preventing costly repairs.

The S-80820ANMP-EDH-T2G is a versatile and reliable voltage detector well-suited for a wide range of applications requiring precise voltage monitoring and a stable reset signal. Its low power consumption, high accuracy, and compact package make it an excellent choice for modern electronic designs. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess