EN
  • EN
  • DE

S-80820ALNP

Part No S-80820ALNP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186663-S-80820ALNP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80820ALNP CAD Model

Description

The S-80820ALNP is a voltage detector IC produced by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This functionality is crucial in preventing malfunctions and ensuring the stable operation of electronic devices, particularly those powered by batteries or exposed to fluctuating power supplies.

Applications

  • Microcontroller Reset Circuits: Reliably resets the microcontroller during power-up or brown-out conditions, preventing program errors.
  • Battery Management Systems (BMS): Monitors battery voltage to protect against over-discharge and extend battery life.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies to prevent damage to connected devices.
  • Portable Electronic Devices: Ensures stable operation of devices like smartphones, tablets, and wearable devices.
  • Industrial Control Equipment: Protects sensitive control systems from voltage fluctuations and ensures reliable performance.

Features

  • Low Operating Voltage: Suitable for low-voltage applications, including battery-powered systems.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output oscillation near the threshold voltage, ensuring stable reset signals.
  • Small Package Options: Available in compact packages for space-constrained designs.

Benefits

  • Increased System Reliability: Prevents malfunctions and ensures stable operation of electronic devices.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring circuits.
  • Reduced Component Count: Integrates voltage detection functionality into a single chip.
  • Improved System Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80820ALNP is a versatile and reliable voltage detector suitable for a wide range of applications. Its low power consumption, high accuracy, and small package size make it an excellent choice for modern electronic devices. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess