EN
  • EN
  • DE

S-80819CLNB-B6E-T2

Part No S-80819CLNB-B6E-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046596-S-80819CLNB-B6E-T2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80819CLNB-B6E-T2 CAD Model

Description

The S-80819CLNB-B6E-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device monitors the power supply voltage and generates a reset signal when the voltage drops below a predefined threshold. This functionality is critical for ensuring the stable and reliable operation of microcontrollers and other digital circuits, preventing data corruption and system malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller Reset: Provides a reliable reset signal during power-up, power-down, and brownout conditions.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset when the voltage is insufficient.
  • Power Supply Monitoring: Continuously monitors the power supply voltage and provides an alert if it falls below a safe operating level.
  • Battery-Powered Devices: Extends battery life by initiating a controlled shutdown when the battery voltage is low, preventing deep discharge.
  • Industrial Automation: Ensures the safe and reliable operation of industrial equipment by monitoring power supply voltage and triggering protective measures when necessary.

Features

  • Detection Voltage: 1.9V (Implied from the '19' in 'S-80819CLNB').
  • High-Precision Voltage Detection: Offers accurate and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Options: Available in compact packages to save board space.
  • Built-in Hysteresis: Prevents output oscillation or chattering due to noise around the threshold voltage.
  • CMOS Output: Compatible with standard CMOS logic levels.

Benefits

  • Improved System Reliability: Prevents system crashes and data loss caused by voltage drops or brownout conditions.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Requires minimal external components, reducing design complexity.
  • Reduced Board Space: Small package options enable more compact and efficient designs.
  • Enhanced System Stability: Provides a clean and reliable reset signal for consistent system behavior.

The S-80819CLNB-B6E-T2 operates by continuously monitoring the input voltage. When the voltage falls below the specified detection threshold (1.9V), the CMOS output is activated, indicating a low-voltage condition. Once the voltage rises above the threshold plus the hysteresis voltage, the output is deactivated. The hysteresis feature ensures a stable output even with minor voltage fluctuations near the detection point. This voltage detector is an essential component for ensuring the reliable operation of a wide range of electronic devices.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess