EN
  • EN
  • DE

S-80818CNNB-B8D-T2

Part No S-80818CNNB-B8D-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046595-S-80818CNNB-B8D-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80818CNNB-B8D-T2 CAD Model

Description

The S-80818CNNB-B8D-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is specifically designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a predefined threshold. Its primary function is to safeguard microcontrollers, memory, and other sensitive components from malfunctioning due to undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout events.
  • Memory Protection: Prevents data corruption in volatile memory by triggering a reset when the supply voltage is insufficient.
  • Power Supply Monitoring: Continuously monitors the power supply voltage and provides an alert if it falls below a safe operating level.
  • Battery-Powered Devices: Extends battery life by initiating a controlled shutdown when the battery voltage is low, preventing deep discharge.
  • Industrial Automation: Ensures the safe and reliable operation of industrial equipment by monitoring power supply voltage and triggering protective measures when necessary.

Features

  • Detection Voltage: 1.8V (Inferred from the '18' in S-80818CNNB).
  • High-Precision Voltage Detection: Offers accurate and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Options: Available in compact packages to save board space.
  • Built-in Hysteresis: Prevents output oscillation or chattering due to noise around the threshold voltage.
  • N-Channel Open Drain Output: Provides flexibility in interfacing with different logic levels and microcontrollers.

Benefits

  • Improved System Reliability: Prevents system crashes and data loss caused by voltage drops or brownout conditions.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Requires minimal external components, reducing design complexity.
  • Reduced Board Space: Small package options enable more compact and efficient designs.
  • Enhanced System Stability: Provides a clean and reliable reset signal for consistent system behavior.

The S-80818CNNB-B8D-T2 operates by continuously monitoring the input voltage. When the voltage falls below the specified detection threshold (1.8V), the N-channel open drain output is activated, typically pulling the reset line low (requires an external pull-up resistor). Once the voltage rises above the threshold plus the hysteresis voltage, the output is deactivated. The hysteresis feature ensures a stable output even with minor voltage fluctuations near the detection point. This voltage detector is a crucial component for ensuring the reliable and stable operation of a wide variety of electronic devices.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess