EN
  • EN
  • DE

S-80730AL-AT-T1

Part No S-80730AL-AT-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308317-S-80730AL-AT-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80730AL-AT-T1 CAD Model

Description

The S-80730AL-AT-T1 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. Its primary function is to prevent microcontrollers and other digital circuits from malfunctioning due to insufficient voltage.

Applications:

  • Microcontroller reset circuits: Ensuring proper startup and preventing erroneous operation of microcontrollers.
  • Power management systems: Monitoring battery voltage in portable devices and triggering low-battery warnings or shutdown sequences.
  • Industrial control systems: Providing a reliable reset signal in environments with fluctuating power supplies.
  • Automotive electronics: Monitoring the car battery voltage and protecting sensitive electronic components.
  • Consumer electronics: Protecting devices like smartphones, tablets, and laptops from voltage drops.

Features:

  • Low Voltage Detection: Detects undervoltage conditions precisely at 3.0V.
  • High Accuracy: Provides accurate voltage detection.
  • Low Current Consumption: Minimizes power drain on the monitored circuit.
  • Small Package: Available in a compact package for space-constrained applications.
  • Hysteresis: Includes hysteresis to prevent oscillation around the threshold voltage.

Benefits:

  • Improved System Reliability: Prevents malfunction caused by voltage drops.
  • Enhanced Data Integrity: Protects stored data from corruption during power failures.
  • Extended Battery Life: Low current consumption helps to prolong battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a reasonable cost.

The S-80730AL-AT-T1 typically features a push-pull output, providing a clear and distinct reset signal. The operating temperature range is generally wide, allowing the device to be used in various environments. The hysteresis characteristic of the voltage detection helps to avoid unwanted resets caused by noise or minor voltage fluctuations. This voltage detector is a crucial component in ensuring stable and reliable operation of electronic systems.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Lowest to $1.3860
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess