The S-80728AN-DR-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. This is essential for protecting microcontrollers and other sensitive electronic components from malfunctions caused by low voltage. The "DR" likely designates a specific detection voltage and output configuration, and "-T1" refers to tape and reel packaging.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Embedded systems
Features
- High-precision voltage detection: Provides accurate and reliable voltage monitoring.
- Ultra-low current consumption: Minimizes power consumption, making it suitable for battery-operated applications.
- Wide operating voltage range: Can operate over a wide range of input voltages.
- Small package: Available in small packages for space-constrained applications.
- Built-in hysteresis: Prevents false resets due to voltage fluctuations.
Benefits
- Protects microcontrollers from damage or malfunction due to low voltage.
- Extends battery life in portable devices.
- Ensures reliable system operation.
- Simplifies circuit design.
- Reduces board space requirements.
Technical Specifications
The S-80728AN-DR-T1 typically features a detection voltage (consult the datasheet for the "DR" variant - likely around 2.8V). It operates within a specific voltage range, generally between 1.0V and 10.0V. The supply current is very low, typically in the microampere range. It is commonly available in a SOT-23 package for surface mount assembly. The output type is likely N-channel open drain or CMOS output. The -T1 indicates tape and reel packaging. For precise electrical characteristics, including the exact detection voltage, timing diagrams, and other relevant parameters for the DR configuration, refer to the official datasheet.
The S-80728AN-DR-T1 is a reliable voltage detector designed for applications that require accurate voltage monitoring and reset capabilities. The specific DR configuration should be verified in the datasheet for proper implementation.