The S-80727AN-DQ-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. The "DQ" likely indicates a specific detection voltage and output type configuration within the S-80727AN series, and the "-T1" suffix usually refers to a specific tape and reel packaging for automated assembly.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power management systems
- Battery-powered devices
- Industrial control systems
Features
- Precise voltage detection: Offers accurate voltage monitoring to ensure reliable reset functionality.
- Low current consumption: Minimizes power drain, making it suitable for battery-operated devices.
- Wide operating voltage range: Accommodates various voltage levels in different applications.
- Small package size: Enables compact designs and efficient use of board space.
- Built-in hysteresis: Prevents false resets caused by voltage fluctuations near the threshold.
Benefits
- Protects microcontrollers from malfunctioning due to low voltage.
- Prolongs battery life in portable devices.
- Increases system reliability by ensuring proper reset operation.
- Simplifies circuit design with its integrated functionality.
- Reduces board space requirements due to its small size.
Technical Specifications
The S-80727AN-DQ-T1 typically features a detection voltage, likely around 2.7V (consult the datasheet for the exact value for the "DQ" variant). It operates within a specific voltage range, commonly between 1.0V and 10.0V. The supply current is very low, typically in the microampere range. It is usually available in a SOT-23 package, suitable for surface mount technology (SMT). The output type is likely N-channel open drain or CMOS output. The "-T1" indicates tape and reel packaging. Refer to the official datasheet for the precise electrical characteristics, detection voltage, and timing diagrams specific to the "DQ" variant.
The S-80727AN-DQ-T1 is a reliable voltage detector designed for applications where accurate voltage monitoring and reset functionality are critical. The "DQ" designation likely denotes a particular voltage threshold and output configuration that must be verified against the component's datasheet for accurate implementation.