EN
  • EN
  • DE

S-80726AL-AP-T1

Part No S-80726AL-AP-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308300-S-80726AL-AP-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80726AL-AP-T1 CAD Model

Description

The S-80726AL-AP-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's a precision voltage monitoring device designed to safeguard microcontrollers and other sensitive electronic circuits from voltage fluctuations. This IC generates a reset signal when the input voltage falls below a predetermined threshold, preventing system malfunctions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up and voltage drops.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and ensure proper operation.
  • Embedded Systems: Supervises voltage levels to maintain system stability and prevent erratic behavior.
  • Industrial Control Systems: Protects industrial equipment from voltage fluctuations that could damage components or disrupt operations.

Features

  • Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with a high degree of accuracy.
  • Hysteresis: Prevents unstable reset signals around the threshold voltage by providing a buffer.
  • Small Package: Available in small surface-mount packages, such as SOT-23, for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably across a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a reliable voltage detection function at a competitive price.
  • Prevention of Data Loss: Protects against data loss during power failures by triggering a timely reset.

The S-80726AL-AP-T1 typically has a fixed detection voltage, with the '26' likely indicating a voltage around 2.6V, though the datasheet should be consulted for the precise value. It generally provides an active-low reset output. It's crucial to consult the datasheet to determine exact specifications, including the specific voltage threshold, output type, and operating temperature range. The component is commonly used in electronic circuits that require a reliable method for monitoring voltage levels and preventing malfunctions caused by voltage dips.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess