EN
  • EN
  • DE

S-80718AN-DF-T1

Part No S-80718AN-DF-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308243-S-80718AN-DF-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80718AN-DF-T1 CAD Model

Description

The S-80718AN-DF-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor a specific voltage level and generate a reset signal when the voltage drops below a defined threshold. This functionality is essential for preventing malfunctions and data corruption in various electronic devices. The "-DF-T1" suffix denotes a particular configuration, likely relating to the detection voltage threshold, output type, and packaging details.

Applications

  • Microprocessor and Microcontroller Reset: Provides a reliable reset signal to microprocessors and microcontrollers during power-up or undervoltage conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers protective measures in case of undervoltage.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the battery voltage is low.
  • Memory Protection: Prevents data corruption in volatile memory during voltage dips.
  • Industrial Automation: Ensures stable operation of industrial control systems by monitoring power supply voltages.

Features

  • High-Precision Voltage Detection: Offers accurate and reliable voltage monitoring.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Hysteresis: Prevents false triggering around the detection threshold.
  • Output Type (Specific to -DF-T1): The output configuration (e.g., N-channel open drain, CMOS) is tailored to specific interfacing requirements.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Conserves battery power in portable devices.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Enhanced System Protection: Protects sensitive components from damage.
  • Cost-Effective Solution: Provides a simple and reliable solution for voltage monitoring.

The S-80718AN-DF-T1 is typically available in small surface-mount packages such as SOT-23. The precise voltage detection threshold is a critical parameter that must be selected based on the application requirements. Consult the device datasheet for detailed specifications, including the detection voltage, hysteresis voltage, and output characteristics. Proper decoupling capacitors should be used near the power supply pin to ensure stable operation and minimize noise. The output configuration (defined by the "-DF-T1" suffix) is crucial for interfacing with other components. The device provides a reliable and efficient solution for voltage monitoring and protection in various electronic systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess