EN
  • EN
  • DE

RKZ33BKGP1Q

Part No RKZ33BKGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295702-RKZ33BKGP1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKZ33BKGP1Q CAD Model

Description

The RKZ33BKGP1Q is a Zener diode manufactured by Renesas Electronics America, designed for voltage regulation and transient voltage suppression in electronic circuits. It offers a stable reference voltage and protects sensitive components from overvoltage damage. Its controlled breakdown voltage characteristic ensures reliable operation in various applications.

Applications

  • Voltage Regulation: Providing a stable voltage source for sensitive electronic components.
  • Transient Voltage Suppression: Protecting circuits from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to components due to excessive voltage.
  • Signal Clipping: Limiting voltage levels in signal processing applications.
  • Power Supplies: Ensuring stable output voltage in power supply circuits.

Features

  • Precise Zener Voltage: Accurate voltage regulation for reliable performance.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly responds to voltage changes and transients.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Compact Package: Suitable for high-density circuit board designs.

Benefits

  • Enhanced Circuit Protection: Safeguards electronic components from voltage-related damage.
  • Stable Voltage Reference: Provides a reliable voltage source for sensitive circuits.
  • Improved Circuit Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Efficient Operation: Minimizes power consumption and improves energy efficiency.
  • Space-Saving Design: Enables compact and efficient circuit designs.

Additional Details

The RKZ33BKGP1Q Zener diode is designed for applications where precise voltage regulation and overvoltage protection are crucial. Its ability to maintain a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage makes it an ideal component for protecting sensitive electronic devices from damage. This component's small size allows it to be used in compact electronic designs where board space is at a premium.

For optimal performance, it is essential to consult the manufacturer's datasheet to determine the specific operating conditions and limitations of the RKZ33BKGP1Q. This includes information on power dissipation, surge current handling capability, and temperature coefficient. By following the recommended guidelines, designers can ensure that the Zener diode operates reliably and provides the intended protection in their circuits.

Typical applications include automotive electronics, industrial control systems, and consumer electronics where voltage regulation and transient voltage suppression are critical. Careful consideration of the diode's electrical characteristics and thermal management is essential for ensuring long-term reliability and optimal performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess