EN
  • EN
  • DE

S-80130BLMC-JEP-T2

Part No S-80130BLMC-JEP-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063169-S-80130BLMC-JEP-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80130BLMC-JEP-T2 CAD Model

Description

The S-80130BLMC-JEP-T2 is a voltage detector IC produced by SII Semiconductor Corporation. This component is designed to monitor the supply voltage in electronic circuits and generate a reset signal to a microcontroller or other system components when the voltage drops below a pre-defined threshold. This functionality is essential for preventing data corruption and ensuring stable operation, particularly in battery-powered and portable devices.

Applications

  • Microcontroller reset circuits
  • Power supply voltage monitoring
  • Battery-powered devices
  • Portable electronic devices
  • Industrial control systems

Features

  • Detection Voltage: 3.0V
  • Output Type: N-channel open drain
  • Package: SOT-23-5
  • Ultra-low current consumption: Typically 0.8 μA
  • Operating voltage range: 0.8V to 6.0V
  • Built-in hysteresis

Benefits

  • Reliable Voltage Monitoring: Provides accurate and consistent detection of undervoltage conditions.
  • Prevents System Malfunction: Ensures proper system reset during power-up and power-down sequences.
  • Extends Battery Life: Ultra-low current consumption minimizes power drain in battery-operated devices.
  • Compact Design: Small SOT-23-5 package allows for integration in space-constrained applications.
  • Simplified Circuit Design: Integrated hysteresis prevents false triggering due to noise or voltage fluctuations.

Additional Details

The S-80130BLMC-JEP-T2 voltage detector is designed for use in a wide range of electronic applications. The device uses an N-channel open drain output, which is commonly used in reset circuits. The low current consumption helps to prolong battery life. The built-in hysteresis feature helps to prevent false resets that may occur due to voltage fluctuations. The device is available in a small SOT-23-5 package, which is industry standard. This voltage detector is a cost effective solution for monitoring voltage levels and ensuring stable operation of electronic systems.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1187 $63.8309
16+ $7.4821 $119.7136
24+ $7.2488 $173.9712
33+ $7.0143 $231.4719
43+ $6.7810 $291.5830
57+ $6.0799 $346.5543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess