EN
  • EN
  • DE

S-80127CNMC-JGM

Part No S-80127CNMC-JGM
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186596-S-80127CNMC-JGM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80127CNMC-JGM CAD Model

Description

The S-80127CNMC-JGM is a voltage detector IC from SII Semiconductor Corporation, belonging to the S-801 Series. This particular model is designed for low-power applications and offers precise voltage detection with minimal current consumption. It's commonly used in systems requiring reliable voltage monitoring, such as battery-powered devices and microcontroller circuits.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery Voltage Monitoring: Monitors battery voltage in portable devices and provides an indication of low battery status.
  • Power Failure Detection: Detects power failures and initiates appropriate actions, such as data backup or system shutdown.
  • Memory Backup Circuits: Protects data stored in memory by switching to a backup power source during power outages.
  • Portable Electronic Devices: Suitable for use in mobile phones, tablets, and other battery-powered devices due to its low power consumption and small size.

Features

  • Ultra-Low Current Consumption: Minimizes battery drain, typically consuming only 0.8 μA.
  • High-Precision Detection Voltage: Offers accurate voltage monitoring with a precise detection threshold of 2.7V.
  • Hysteresis Characteristics: Includes built-in hysteresis to prevent oscillations and ensure stable operation near the detection threshold.
  • Wide Operating Voltage Range: Operates reliably over a broad range of input voltages.
  • Compact Package: Available in a small SOT-23-5 package, saving valuable board space.
  • N-Channel Open Drain Output: Provides a flexible output configuration for interfacing with various circuits.

Benefits

  • Extended Battery Life: The ultra-low current consumption significantly extends the operating time of battery-powered devices.
  • Reliable Voltage Monitoring: The high-precision detection voltage ensures accurate and dependable voltage supervision.
  • Stable Operation: The hysteresis characteristics prevent unwanted oscillations and enhance system stability.
  • Space-Saving Design: The small SOT-23-5 package allows for compact and efficient circuit designs.
  • Simplified System Design: Requires minimal external components, reducing complexity and cost.
  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.

Additional Details

The S-80127CNMC-JGM has a detection voltage of 2.7V. Its low current consumption of typically 0.8 μA ensures minimal battery drain. The operating temperature range is -40°C to +85°C. The output is an N-channel open drain output, requiring a pull-up resistor. It is designed to provide reliable voltage detection in various operating conditions.

In summary, the S-80127CNMC-JGM is a highly efficient and reliable voltage detector that is well-suited for a wide range of low-power applications requiring precise voltage monitoring and reset functionality.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess