EN
  • EN
  • DE

S-6660AF-T1

Part No S-6660AF-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307692-S-6660AF-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-6660AF-T1 CAD Model

Description

The S-6660AF-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels within electronic circuits, triggering an action (typically a reset or signal) when the voltage drops below a predefined threshold. Its low current consumption and compact size make it well-suited for battery-powered and space-constrained applications.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by initiating a reset when the supply voltage drops below a critical level.
  • Battery Monitoring: Protecting batteries from over-discharge by signaling when the battery voltage is too low.
  • Power Management Systems: Maintaining stable power delivery in electronic devices by detecting and responding to voltage fluctuations.
  • Portable Electronic Devices: Extending battery life in mobile phones, tablets, and wearables through efficient voltage monitoring.
  • Industrial Control Systems: Preventing equipment malfunction by monitoring voltage levels and initiating safety protocols.

Features:

  • Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • High-Precision Voltage Detection: Provides accurate voltage monitoring and reliable triggering.
  • Hysteresis: Prevents unstable output switching due to minor voltage variations.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Open-Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and malfunctions due to low voltage conditions.
  • Extended Battery Life: Reduces power consumption, maximizing the operational time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component.
  • Improved Device Safety: Protects electronic components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price.

The S-6660AF-T1 typically operates within a specific voltage range, often between 1.6V and 5.5V, and is available with different detection voltage thresholds to suit a variety of applications. The open-drain output configuration allows for easy interfacing with microcontrollers and other digital circuits. Hysteresis is incorporated to prevent unwanted output switching caused by minor voltage fluctuations, ensuring stable and reliable voltage detection. The 'T1' designation often indicates a specific tape and reel packaging configuration for automated assembly processes.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $0.4770
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess