EN
  • EN
  • DE

S-6403CFT-TB

Part No S-6403CFT-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307678-S-6403CFT-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-6403CFT-TB CAD Model

Description

The S-6403CFT-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors are essential components in electronic circuits, designed to monitor the voltage level of a power supply and trigger a reset signal or other action when the voltage falls below a pre-determined threshold.

Applications:

  • Microcontroller Reset Circuits: Ensuring a clean and reliable startup of microcontrollers by preventing operation at insufficient voltage levels.
  • Power Management Systems: Monitoring battery voltage in portable devices to initiate shutdown or low-power modes when battery life is low.
  • Overvoltage Protection: Detecting overvoltage conditions to protect sensitive components from damage.
  • Backup Power Systems: Switching to backup power sources seamlessly when the main power supply fails.
  • Industrial Control Systems: Monitoring power supply stability in industrial equipment to prevent malfunctions and ensure safe operation.

Features:

  • Low Voltage Detection: Accurately detects undervoltage conditions.
  • High-Precision Detection Voltage: Offers precise voltage monitoring capabilities.
  • Low Current Consumption: Minimizes power drain on the system, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably in a broad range of temperature conditions.

Benefits:

  • Improved System Reliability: Prevents erratic behavior and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low current consumption helps to extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single chip, reducing component count and board space.
  • Enhanced Safety: Protects sensitive components from damage due to overvoltage or undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details:

The S-6403CFT-TB typically includes features such as hysteresis to prevent oscillations near the threshold voltage and a built-in delay circuit to avoid false resets due to transient voltage drops. The specific detection voltage is factory-set and can be chosen to suit the application requirements. The device is designed for applications requiring high reliability and low power consumption, and is often found in portable electronics, industrial control systems, and automotive applications. The exact electrical characteristics such as the specific threshold voltage, release voltage, and operating current can be found in the product datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess