EN
  • EN
  • DE

S-5814A-I4T1G

Part No S-5814A-I4T1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS TEMPERATURE SENSOR IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307421-S-5814A-I4T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5814A-I4T1G CAD Model

Description

The S-5814A-I4T1G is a magnetic sensor IC developed by SII Semiconductor Corporation. It's designed to detect magnetic fields and convert them into electrical signals, making it suitable for various position detection, rotation detection, and current sensing applications. The IC features high sensitivity and low power consumption, which are essential for battery-powered and high-precision systems.

Applications

  • Position Detection: Detecting the position of moving parts in automotive or industrial equipment.
  • Rotation Detection: Measuring the rotational speed of motors and other rotating devices.
  • Current Sensing: Measuring electrical current in power supplies and other electronic circuits.
  • Proximity Detection: Detecting the presence of objects in close proximity.
  • Open/Close Detection: Detecting the opening and closing of doors, lids, or covers.

Features

  • High Sensitivity: Provides reliable detection of weak magnetic fields.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Compact Package: Available in a small SOT-23-3 package for space-saving designs.
  • Wide Operating Voltage Range: Operates reliably across a wide range of supply voltages.
  • Open-Drain Output: Provides flexibility for connecting to various external circuits.
  • Omnipolar Detection: Detects both north and south poles of a magnetic field.

Benefits

  • Improved System Reliability: Accurate magnetic field detection ensures reliable system performance.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components needed.
  • Versatile Applications: Suitable for a wide range of position, rotation, and current sensing applications.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details

The S-5814A-I4T1G offers excellent temperature stability, ensuring accurate magnetic field detection over a wide temperature range. The open-drain output requires an external pull-up resistor. The IC is RoHS compliant and lead-free. The device operates based on the Hall effect principle.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess