EN
  • EN
  • DE

S-5712ANDL1-M3T1U

Part No S-5712ANDL1-M3T1U
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±3.7mT Release
Testing Conditions 25°C
Supply Voltage - Operating 1.6 V to 3.5 V
Current - Supply (Max) 4μA
Current - Output (Max) 1mA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-3
Win Source Part Number 063117-S-5712ANDL1-M3T1U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5712ANDL1-M3T1U CAD Model

Description

The SII Semiconductor Corporation 063117-S-5712ANDL1-M3T1U is a Hall Effect sensor with an Omnipolar Switch purpose.

  • Purpose: Omnipolar Switch
  • Output Type: Open Drain
  • Polarization: Either
  • Current Supply (max): 4μA
  • Current Output (max): 1mA
  • Sensing Range: ±4mT Trip, ±3.7mT Release
  • Package/Case: SOT-23-3
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Category: Sensors, Transducers
  • Status: Active
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6639 $59.7510
215+ $0.5449 $117.1535
330+ $0.5278 $174.1740
455+ $0.5107 $232.3685
585+ $0.4938 $288.8730
785+ $0.4426 $347.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,446 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess