EN
  • EN
  • DE

S-5712ACSL1-I4T1U

Part No S-5712ACSL1-I4T1U
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, 1.1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 1.6 V to 3.5 V
Current - Supply (Max) 4μA
Current - Output (Max) 1mA
Output Type Push-Pull
Temperature Range - Operating -40°C to 85°C
Case / Package SNT-4A
Win Source Part Number 1093737-S-5712ACSL1-I4T1U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5712ACSL1-I4T1U CAD Model

Description

The SII Semiconductor Corporation S-5712ACSL1-I4T1U is a hall effect unipolar switch with a sensing range of 4mT trip and 1.1mT release.

  • Product Name: S-5712ACSL1-I4T1U
  • Manufacturer: SII Semiconductor Corporation
  • Type: Hall Effect Unipolar Switch
  • Sensing Range (Trip): 4mT
  • Sensing Range (Release): 1.1mT
  • Polarization: South Pole
  • Output Type: Push-Pull
  • Current Supply (max): 4μA
  • Current Output (max): 1mA
  • Supply Voltage: 1.6 V to 3.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SNT-4A
  • Technology: Sensors, Transducers
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3074 $50.7210
400+ $0.2522 $100.8800
615+ $0.2443 $150.2445
850+ $0.2364 $200.9400
1,095+ $0.2286 $250.3170
1,465+ $0.2049 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess