EN
  • EN
  • DE

S-29391AFJA-TB

Part No S-29391AFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305747-S-29391AFJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29391AFJA-TB CAD Model

Description

The S-29391AFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor a specific voltage level and trigger an output signal when the voltage falls below a predefined threshold. This functionality is vital for ensuring the safe and reliable operation of electronic systems.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization and operation of microcontrollers by providing a reset signal during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices from potential damage.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery lifespan.
  • Memory Protection: Safeguards data stored in memory by detecting voltage drops that could lead to data corruption.
  • Industrial Control Systems: Supervises voltage levels in industrial equipment to ensure safe and reliable performance.

Features

  • High-Accuracy Voltage Detection: Offers precise monitoring of voltage levels, ensuring reliable triggering of the output signal.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Allows for compact integration into space-constrained electronic designs.
  • Open-Drain Output: Provides flexibility in interfacing with various circuit configurations.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring stable operation.

Benefits

  • Improved System Reliability: Reduces the risk of system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated features minimize the need for external components, simplifying the design process.
  • Enhanced Protection: Safeguards sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The S-29391AFJA-TB typically requires an external pull-up resistor on its open-drain output. The voltage detection threshold is set during manufacturing. The device operates across a wide temperature range, typically from -40°C to +85°C. The "-TB" suffix often indicates specific tape and reel packaging for automated assembly. It is essential to consult the manufacturer's datasheet for comprehensive electrical characteristics, application guidelines, and recommended operating conditions. Proper implementation, including the selection of appropriate external components and adherence to operating specifications, is crucial for ensuring optimal performance and preventing damage to the IC and surrounding circuitry.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess