EN
  • EN
  • DE

AD7866ARUZ-REEL

Part No AD7866ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Family Part Number AD7866
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 709274-AD7866ARUZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7866ARUZ-REEL CAD Model

Description

Product Overview: AD7866ARUZ-REEL

The AD7866ARUZ-REEL is a high-performance, dual 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is specifically designed for applications that require low power consumption and a small package size, without compromising on speed and accuracy.

The AD7866ARUZ-REEL features two independent ADC channels with a conversion rate of up to 1 MSPS (mega samples per second), providing rapid and reliable data acquisition. This makes it an excellent choice for battery-powered devices, portable instruments, and any system where efficient power management is crucial.

One of the key advantages of this product is its ease of interfacing with microprocessors and DSPs, facilitated by its parallel interface and a high-speed serial SPI-compatible interface. Additionally, the AD7866ARUZ-REEL operates from a single 2.7V to 5.25V supply, offering flexibility in various system designs and ensuring compatibility with a wide range of digital logic levels.

This ADC is packaged in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. It also comes in a tape and reel form (REEL), which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

Key features of the AD7866ARUZ-REEL include:

  • Two independent ADC channels
  • 12-bit resolution with no missing codes
  • 1 MSPS conversion rate per channel
  • Single 2.7V to 5.25V power supply operation
  • Low power consumption
  • Parallel and high-speed serial SPI-compatible interface
  • Compact 16-lead TSSOP package

Applications for the AD7866ARUZ-REEL are diverse and include portable or remote sensing equipment, data acquisition systems, medical instruments, and any other system that requires high-speed, dual-channel data conversion with minimal power usage.

With its combination of high performance, low power, and small form factor, the AD7866ARUZ-REEL from Analog Devices Inc. represents a robust solution for designers looking to optimize their data acquisition systems.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess