EN
  • EN
  • DE

S-29190AFJA-TB-10

Part No S-29190AFJA-TB-10
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836290-S-29190AFJA-TB-10
Ultra Librarian 3D Model Ultra Librarian S-29190AFJA-TB-10 CAD Model

Description

The S-29190AFJA-TB-10 is a voltage regulator IC manufactured by SII Semiconductor Corporation. This component is designed to provide a stable and regulated voltage output from a higher input voltage, making it suitable for a variety of electronic devices requiring a consistent power supply. It is known for its compact size, low dropout voltage, and efficient performance.

Applications

  • Mobile phones and smartphones: Providing regulated voltage for critical components like microprocessors and memory chips.
  • Portable devices: Powering digital cameras, MP3 players, and other battery-powered gadgets.
  • Wearable technology: Regulating voltage in smartwatches, fitness trackers, and other wearable electronics.
  • Wireless communication devices: Ensuring stable power for Bluetooth modules, Wi-Fi chips, and other wireless components.
  • Power management circuits: Contributing to efficient power distribution and regulation within larger electronic systems.

Features

  • Input Voltage Range: Typically 2.5V to 5.5V
  • Output Voltage: Fixed output voltage, typically 1.9V (specific value may vary)
  • Output Current: Up to 200mA (depending on the specific variant)
  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit.
  • Compact Package: Available in small surface-mount packages (e.g., SOT-23, DFN) for space-saving designs.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable voltage output, ensuring proper operation of connected components.
  • Efficient Power Conversion: Minimizes power loss during voltage regulation, improving overall system efficiency.
  • Protection Features: Overcurrent, thermal shutdown, and short-circuit protection enhance system reliability and prevent damage.
  • Compact Size: Small package size enables integration into space-constrained applications.
  • Long Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Improved System Reliability: Robust protection features and stable voltage output contribute to overall system stability and reliability.

The S-29190AFJA-TB-10 voltage regulator is a versatile and reliable component for providing stable power in a wide range of electronic devices. Its combination of compact size, efficient performance, and comprehensive protection features makes it a popular choice for battery-powered and space-constrained applications.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess