EN
  • EN
  • DE

S-24CL02A0I-T8T1GE

Part No S-24CL02A0I-T8T1GE
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185743-S-24CL02A0I-T8T1GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CL02A0I-T8T1GE CAD Model

Description

The S-24CL02A0I-T8T1GE is a 2Kbit EEPROM using a 2-wire (I2C) interface manufactured by SII Semiconductor Corporation. This non-volatile memory device is designed for applications requiring reliable data storage with the ability to electrically erase and reprogram the memory. It's commonly used where configuration data, calibration settings, or other small amounts of data need to be stored and updated easily.

Applications:

  • Consumer Electronics: TVs, Set-Top Boxes, DVD Players for storing user preferences.
  • Industrial Control: PLCs, sensors and data loggers for parameter storage.
  • Automotive: ECUs for storing calibration and configuration data.
  • Medical Devices: Portable medical equipment for storing patient data and device settings.
  • Smart Home: IoT devices for storing device configurations and network settings.

Features:

  • Memory Size: 2Kbit (256 bytes)
  • Interface: 2-Wire Serial Interface (I²C)
  • Operating Voltage: 1.6V to 5.5V
  • Low Power Consumption: Low active and standby current.
  • Data Retention: 100 years
  • Write Endurance: 1,000,000 erase/write cycles
  • Operating Temperature: -40°C to +85°C
  • Package: TSSOP-8

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: Simple I²C interface allows easy communication with microcontrollers.
  • Low Power: Minimizes energy consumption in battery-powered applications.
  • High Reliability: Ensures data integrity with high endurance and data retention.
  • Compact Size: Small TSSOP-8 package saves board space.
  • Wide Operating Voltage: Flexible power supply requirements.

Additional Details:

The S-24CL02A0I-T8T1GE features a page write mode, which allows multiple bytes to be written in a single operation, increasing write speed. It also incorporates a write protect function to prevent accidental overwriting of data. The device is RoHS compliant.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess