EN
  • EN
  • DE

S-24C32CI-18V1U3

Part No S-24C32CI-18V1U3
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185733-S-24C32CI-18V1U3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-24C32CI-18V1U3 CAD Model

Description

The S-24C32CI-18V1U3 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is a 32Kbit (4096 x 8 bit) serial EEPROM, utilizing the I2C communication protocol. The 'S-24C32CI' indicates a 32Kbit I2C EEPROM, while the suffix '-18V1U3' most likely indicates specific packaging, temperature grade, and other manufacturing or testing variations.

Applications

  • Consumer Electronics: Storage of user preferences, system settings, and calibration data in TVs, set-top boxes, and audio/video equipment.
  • Industrial Automation: Used in PLCs (Programmable Logic Controllers), sensors, and other industrial control systems for storing configuration parameters and calibration data.
  • Automotive Electronics: Stores vehicle identification numbers (VINs), diagnostic trouble codes (DTCs), and calibration settings in automotive control units (ECUs).
  • Medical Equipment: Stores calibration data, configuration settings, and patient information in medical devices such as blood glucose meters and patient monitoring systems.
  • Security and Access Control: Used to store access codes, configuration settings, and event logs in security systems, alarm panels, and access control devices.

Features

  • Memory Capacity: 32 Kbit (4096 x 8 bit) of non-volatile storage capacity.
  • Communication Interface: I2C serial interface for simple and efficient communication with microcontrollers and other digital devices.
  • Low-Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.
  • Low Current Consumption: Designed for low power consumption to extend battery life in portable devices and reduce overall energy usage.
  • Write Protection: Incorporates a write protection mechanism to prevent accidental overwriting or corruption of stored data.
  • High Reliability and Endurance: Offers high endurance (number of write cycles) and long data retention for reliable and long-lasting data storage.
  • Extended Temperature Range: Operates over a wide temperature range, suitable for use in harsh environments.

Benefits

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: I2C interface simplifies connection to microcontrollers and other digital circuits.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications and reducing overall energy usage.
  • Reliable Data Storage: Ensures data integrity and long-term reliability in various applications.
  • Small Form Factor: Available in compact packages, allowing for use in space-constrained designs.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements in a wide range of applications.

Additional Details

Consult the manufacturer's datasheet for precise specifications regarding operating voltage, temperature range, and package type. The I2C device address is configurable, allowing multiple EEPROMs to share the same I2C bus. Write cycle times are typically on the order of milliseconds. Common package options include SOP and TSSOP. Endurance is generally specified in thousands or millions of write cycles, and data retention is usually guaranteed for many years.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess