EN
  • EN
  • DE

S-24C02AFJA-TB-01

Part No S-24C02AFJA-TB-01
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185692-S-24C02AFJA-TB-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C02AFJA-TB-01 CAD Model

Description

The S-24C02AFJA-TB-01 is a 2Kbit (256 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a serial EEPROM that utilizes the I²C bus interface, designed for low voltage and low current operation, making it suitable for various applications requiring non-volatile memory.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and set-top boxes for storing settings and configuration data.
  • Industrial Equipment: Employed in programmable logic controllers (PLCs), sensors, and data loggers for storing calibration parameters and operational data.
  • Medical Devices: Integrated into medical instruments and monitoring systems for storing patient data and device settings.
  • Automotive Systems: Utilized in car radios, engine control units (ECUs), and anti-lock braking systems (ABS) for storing configuration data and diagnostic information.
  • Security Systems: Found in alarm systems, access control systems, and surveillance equipment for storing security codes and event logs.

Features:

  • Memory Size: 2Kbit (256 x 8 bit) capacity.
  • Interface: I²C bus interface for simple and efficient communication.
  • Operating Voltage: Low voltage operation, typically ranging from 1.6V to 5.5V, suitable for battery-powered applications.
  • Low Current Consumption: Low read and write currents for energy efficiency.
  • Write Protection: Hardware write protection feature to prevent accidental data corruption.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C, suitable for harsh environments.
  • Data Retention: Long data retention capability, typically 100 years.
  • Endurance: High endurance, typically 1 million write cycles.
  • Package: Available in small packages such as SOT-23-5 or similar, for space-constrained applications.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: Simple I²C interface allows for easy integration into existing systems with minimal overhead.
  • Low Power Consumption: Extends battery life in portable devices, reducing the need for frequent battery replacements.
  • High Reliability: Provides reliable data storage with high endurance and long data retention.
  • Compact Size: Small package options enable use in space-constrained applications.
  • Data Protection: Hardware write protection prevents unintended data modification.

Additional Details:

The S-24C02AFJA-TB-01 EEPROM supports standard I²C communication protocols, including standard mode (100 kHz) and fast mode (400 kHz). It is designed for applications requiring non-volatile storage of configuration parameters, calibration data, and user preferences. The device features a self-timed write cycle, simplifying the write operation process. Its robust design and wide operating temperature range make it suitable for use in industrial and automotive environments. The product is also compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,645 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess