EN
  • EN
  • DE

S-24CS16AOI-J8T1

Part No S-24CS16AOI-J8T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185775-S-24CS16AOI-J8T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16AOI-J8T1 CAD Model

Description

The S-24CS16AOI-J8T1 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. As a serial EEPROM, it utilizes the I2C interface for data communication. This memory device is suitable for applications requiring non-volatile storage of small amounts of data, such as configuration settings or user preferences. The suffix '-J8T1' most likely specifies the package type and packaging details.

Applications

  • Consumer Electronics: Storing user settings and device configurations in TVs, audio systems, and set-top boxes.
  • Industrial Automation: Holding calibration parameters, configuration data, and program settings in sensors, controllers, and data acquisition systems.
  • Automotive Electronics: Used in car radios, navigation systems, and engine control units (ECUs) to store settings and diagnostic information.
  • Medical Equipment: Storing calibration data and device settings in medical instruments.
  • Security Systems: Storing access codes, configuration data, and event logs in security panels and access control systems.

Features

  • 16Kbit (2K x 8) EEPROM: Provides 16 kilobits of non-volatile storage capacity.
  • I2C Interface: Uses the standard I2C serial communication protocol for data transfer.
  • Low-Voltage Operation: Suitable for low-power and battery-powered applications.
  • Wide Operating Voltage Range: Offers flexibility in system design and power supply options.
  • Data Retention: Long data retention, typically 10 years or more.
  • Endurance: High write cycle endurance, typically 1 million cycles or more.
  • Small Package: Available in compact package options for space-constrained applications.
  • Write Protect Feature: Prevents accidental data overwriting.

Benefits

  • Reliable Data Storage: Ensures data retention even when power is lost.
  • Easy Integration: The I2C interface simplifies communication with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Flexibility: Suitable for a wide range of applications requiring non-volatile memory.
  • Space Saving: Small package options allow for compact designs.
  • Data Protection: Write protect feature prevents accidental data corruption.

Additional Details

The S-24CS16AOI-J8T1 is typically available in surface-mount packages. The exact operating voltage range, current consumption, and timing characteristics can be found in the device's datasheet. The I2C slave address is often configurable, allowing multiple EEPROMs to coexist on the same I2C bus. Consult the datasheet for detailed specifications and recommended operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,572 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess