EN
  • EN
  • DE

S-24C01BFJ-TB-S

Part No S-24C01BFJ-TB-S
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185685-S-24C01BFJ-TB-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C01BFJ-TB-S CAD Model

Description

The S-24C01BFJ-TB-S is a 1Kbit (128 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. It uses a serial I²C bus interface and is designed for low-voltage and low-current operation. This device is well-suited for a variety of applications that need non-volatile memory with a simple communication interface.

Applications:

  • Consumer Electronics: Typically used in TVs, DVD players, and set-top boxes for storing settings and preferences.
  • Industrial Equipment: Integrated into programmable logic controllers (PLCs) and data loggers for storing calibration parameters and configuration data.
  • Medical Devices: Used in medical instruments and monitoring systems for storing device settings and patient data.
  • Automotive Systems: Found in car radios, navigation systems, and engine control units (ECUs) for storing configuration data and diagnostic information.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment for storing security codes and event logs.

Features:

  • Memory Capacity: 1Kbit (128 x 8 bit) capacity.
  • Interface: I²C serial interface for easy communication with microcontrollers.
  • Operating Voltage: Low voltage operation, typically between 1.6V and 5.5V.
  • Low Power Consumption: Low read and write currents to minimize power consumption.
  • Write Protection: Hardware write protection to prevent accidental data corruption.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C.
  • Data Retention: Long data retention, typically 100 years.
  • Endurance: High endurance, typically 1 million write cycles.
  • Package: Available in small packages, such as SOT-23-5, for space-constrained applications.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: Simple I²C interface for easy integration into existing systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Reliability: Provides reliable data storage with high endurance and long data retention.
  • Compact Size: Small package options enable use in space-constrained applications.
  • Data Protection: Hardware write protection prevents unintended data modification.

Additional Details:

The S-24C01BFJ-TB-S supports standard I²C communication speeds, including standard mode (100 kHz) and fast mode (400 kHz). It features a self-timed write cycle, simplifying the write operation process. Its robust design and wide operating temperature range make it suitable for use in industrial and automotive environments. The product complies with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess