EN
  • EN
  • DE

S-1731A2818-A6T1S

Part No S-1731A2818-A6T1S
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304542-S-1731A2818-A6T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1731A2818-A6T1S CAD Model

Description

The S-1731A2818-A6T1S is a voltage regulator IC manufactured by SII Semiconductor Corporation. It's designed to provide a stable and regulated output voltage from a higher input voltage. This regulator is characterized by its low quiescent current and excellent transient response, making it well-suited for battery-powered applications and other sensitive electronic devices.

Applications

  • Battery-Powered Devices: Provides stable voltage regulation in devices such as smartphones, wearables, and portable medical equipment.
  • Microcontroller Power Supplies: Regulates the voltage supply for microcontrollers, ensuring stable and reliable operation.
  • Sensor Power Supplies: Provides a clean and stable power source for sensors, improving accuracy and reliability.
  • Wireless Communication Devices: Regulates the voltage for RF transceivers and other wireless communication components.
  • Industrial Control Systems: Used in industrial control systems to provide a stable voltage supply for sensitive electronic components.

Features

  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage.
  • Excellent Transient Response: Quickly responds to changes in load current, maintaining stable output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating.

Benefits

  • Extended Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Improved System Performance: Stable output voltage improves the performance and reliability of electronic systems.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and the surrounding circuitry.
  • Simplified Circuit Design: Integrated features simplify circuit design and reduce component count.
  • Reduced Power Consumption: Minimizes overall power consumption in electronic devices.

Additional Details

The S-1731A2818-A6T1S has a fixed output voltage of 2.818V. Input voltage ranges typically from 2V to 6.5V. The device is usually available in a SOT-23-6 package. The datasheet specifies typical dropout voltage and output current capabilities, important for designing robust power solutions. It has built-in short circuit protection. It operates effectively within a temperature range of -40°C to +85°C.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,163 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess