EN
  • EN
  • DE

S-1721A1C18-I6T1G

Part No S-1721A1C18-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089659-S-1721A1C18-I6T1G
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1721A1C18-I6T1G CAD Model

Description

The S-1721A1C18-I6T1G is a high-precision voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable output voltage of 1.8V. It is particularly suitable for applications requiring a precise and regulated voltage supply with low current consumption.

Applications

  • Microcontrollers: Powers the core voltage for microcontrollers in embedded systems.
  • Low-Power Wireless Sensors: Provides a stable voltage supply for sensors and wireless communication modules in IoT devices.
  • Wearable Electronics: Ideal for smartwatches and fitness trackers requiring efficient power management.
  • Memory Devices: Regulates the voltage supply for various types of memory chips.
  • Portable Audio Devices: Used in MP3 players and other audio equipment where stable voltage is crucial for audio quality.

Features

  • High Output Voltage Accuracy: Provides precise and stable 1.8V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in case of a short circuit condition.
  • Thermal Shutdown Protection: Shuts down the device when the temperature exceeds a safe limit.
  • Small Package: Compact package size for space-constrained applications.

Benefits

  • Stable Operation: Ensures consistent performance of connected components by providing a stable voltage supply.
  • Extended Battery Life: Low quiescent current significantly increases the operational time of battery-powered devices.
  • Enhanced Reliability: Protection features ensure robustness against electrical faults and thermal stress.
  • Compact Integration: Small size allows for easy integration into portable and miniaturized electronic devices.
  • Reduced Power Consumption: High efficiency helps minimize power losses and reduce heat generation.

Additional Details

The S-1721A1C18-I6T1G operates with a wide input voltage range, making it adaptable to various power sources. Its low dropout voltage allows it to function effectively even when the input voltage is close to the output voltage. The device is available in a SOT-23-6 package. This voltage regulator is also designed to minimize noise and ripple in the output voltage, ensuring clean power for sensitive electronic components.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess