EN
  • EN
  • DE

S-1460CF-C18-TF

Part No S-1460CF-C18-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304342-S-1460CF-C18-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1460CF-C18-TF CAD Model

Description

The SII Semiconductor Corporation S-1460CF-C18-TF is a precision voltage detector IC designed for accurate monitoring of power supply voltages in electronic systems. Its primary function is to detect undervoltage conditions and trigger a reset or other protective mechanism to prevent system malfunctions or data corruption. This device is characterized by its low current consumption, small size, and reliable performance, making it well-suited for a wide range of applications, especially in battery-powered devices and industrial control systems.

Applications

  • Microcontroller Reset Circuits: Provides reliable reset functionality for microcontrollers during power-up and brownout conditions.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent over-discharge, prolonging battery life.
  • Power Supply Monitoring: Detects voltage drops in power supplies, ensuring stable system operation.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to guarantee consistent performance.
  • Industrial Control Systems: Provides robust voltage monitoring for critical control systems, ensuring reliability.

Features

  • High-Precision Voltage Detection: Accurately detects undervoltage conditions with minimal deviation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Compact design allows for easy integration into space-constrained environments.
  • Open-Drain Output: Offers flexible output configuration for interfacing with various logic circuits.
  • Built-in Hysteresis: Prevents output oscillations and ensures stable switching behavior.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.

Benefits

  • Enhanced System Reliability: Prevents system failures and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption helps extend the operational life of battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Robust Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Stable Operation: Hysteresis ensures reliable and predictable switching behavior.

Additional Details

The S-1460CF-C18-TF voltage detector typically employs an internal voltage reference and comparator circuit to accurately monitor the input voltage. The open-drain output requires a pull-up resistor for proper operation. The "TF" suffix denotes that the component is supplied in tape and reel packaging for automated assembly. Please refer to the product datasheet for detailed specifications, thermal performance, and application guidelines.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess