EN
  • EN
  • DE

S-1460BF-B34-TF

Part No S-1460BF-B34-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304340-S-1460BF-B34-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1460BF-B34-TF CAD Model

Description

The SII Semiconductor Corporation S-1460BF-B34-TF is a high-precision voltage detector IC meticulously crafted for the critical task of monitoring power supply voltages in a diverse range of electronic devices. This sophisticated device provides an exceptionally reliable and accurate method for detecting undervoltage conditions, thus serving as a crucial safeguard for sensitive components and ensuring consistently stable system operation. Its hallmark features include ultra-low current consumption and a remarkably compact size, rendering it ideally suited for battery-powered applications and scenarios where space is at a premium.

Applications

  • Microcontroller Reset Circuits: Precisely manages the reset function of microcontrollers, particularly during power-up sequences and brownout events, ensuring reliable startup.
  • Battery Management Systems (BMS): Forms a vital part of battery management systems, vigilantly monitoring battery voltage levels to prevent over-discharge and prolong battery life.
  • Power Supply Supervision: Continuously monitors power supply rails to detect any voltage drops that could potentially lead to system instability or malfunction.
  • Portable Electronic Devices: Integrally used in portable devices such as smartphones, tablets, and wearable technology, ensuring stable and uninterrupted operation.
  • Industrial Control Systems: Delivers robust voltage monitoring capabilities for industrial automation and control systems, safeguarding critical operations.

Features

  • High-Precision Voltage Detection: Provides exceedingly accurate undervoltage detection, minimizing the risk of false triggering and ensuring reliable performance.
  • Ultra-Low Current Consumption: Consumes minimal power, thereby significantly extending the operational lifespan of battery-powered devices.
  • Small Package Size: Its diminutive size facilitates seamless integration into even the most space-constrained circuit boards.
  • Open-Drain Output: Offers a versatile output configuration, allowing for flexible interfacing with a wide array of logic circuits.
  • Built-in Hysteresis: Prevents unwanted output oscillations, ensuring stable and predictable switching behavior.
  • Wide Operating Temperature Range: Designed to perform reliably across a broad range of temperatures, making it suitable for use in harsh environments.

Benefits

  • Enhanced System Reliability: Significantly reduces the risk of system failures and data corruption resulting from undervoltage conditions.
  • Extended Battery Life: Its ultra-low power consumption contributes directly to extending the operational life of battery-powered devices.
  • Simplified Circuit Design: Simplifies the design process by being easy to integrate into existing circuits with only minimal external components required.
  • Robust Protection: Provides robust protection for sensitive electronic components, guarding them against potential damage caused by voltage fluctuations.
  • Stable Performance: Guarantees stable and dependable switching behavior, thanks to its integrated hysteresis feature.

Additional Details

The S-1460BF-B34-TF voltage detector typically leverages a precise internal voltage reference and a high-performance comparator circuit for exceptional accuracy. The open-drain output requires a pull-up resistor to function correctly. The "TF" suffix designates that the device is packaged in tape and reel format, facilitating automated assembly. For detailed electrical characteristics, thermal performance data, and comprehensive application guidelines, consult the official product datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess