The S-1131B33UC-N4S-TF is a low-dropout (LDO) voltage regulator from SII Semiconductor Corporation. It is known for its high output voltage accuracy and low current consumption, making it an excellent choice for portable and battery-powered devices. The device provides a fixed output voltage of 3.3V.
Applications
- Portable devices
- Battery-powered equipment
- Wireless sensor networks
- Microcontroller power
- Wearable devices
Features
- Output Voltage: Fixed 3.3V output.
- Low Dropout Voltage: Maintains output regulation with minimal input-output voltage difference.
- High Output Voltage Accuracy: Ensures a precise and stable output voltage.
- Low Current Consumption: Minimizes power loss and extends battery life.
- Overcurrent Protection: Protects the regulator and the load.
- Small Package: Allows for compact designs.
Benefits
- Extended Battery Life: Low power consumption translates to longer battery runtime.
- Stable and Reliable Power: Provides a clean and stable 3.3V supply.
- Compact Design: Small size facilitates easy integration into a variety of devices.
- Robust Protection: Overcurrent protection prevents damage from excessive current.
Additional Details
The S-1131B33UC-N4S-TF is typically available in a small surface-mount package. Consult the datasheet for detailed specifications, including dropout voltage, quiescent current, and package dimensions. This regulator is well-suited for applications requiring a highly efficient and stable 3.3V power supply.