The S-1131B15UC-N4A-TF is a low-dropout (LDO) voltage regulator manufactured by SII Semiconductor Corporation. It features high output voltage accuracy and low current consumption, making it suitable for portable and battery-powered applications. The device has a fixed output voltage of 1.5V.
Applications
- Battery-powered devices
- Portable electronics
- Wireless communication devices
- Microcontroller power supplies
- Wearable technology
Features
- Output Voltage: Fixed 1.5V output.
- Low Dropout Voltage: Ensures stable output even with low input voltage.
- High Output Voltage Accuracy: Provides a stable and precise output voltage.
- Low Current Consumption: Extends battery life.
- Overcurrent Protection: Protects the device and load from excessive current.
- Small Package: Suitable for compact designs.
Benefits
- Extended Battery Life: Low current consumption helps extend battery life in portable applications.
- Stable Power Supply: Provides a stable and accurate output voltage for sensitive electronic components.
- Protection Against Fault Conditions: Overcurrent protection enhances the reliability and robustness of the system.
- Compact Size: Suitable for space-constrained applications.
Additional Details
The S-1131B15UC-N4A-TF is typically available in a small surface-mount package. The dropout voltage is typically a few hundred millivolts at the rated output current. Refer to the datasheet for precise electrical characteristics, application circuit examples, and package dimensions. It is designed to be a cost-effective solution for providing a regulated 1.5V supply in a variety of electronic devices.