EN
  • EN
  • DE

S-1112B18MC-L6D-TF

Part No S-1112B18MC-L6D-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 303888-S-1112B18MC-L6D-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1112B18MC-L6D-TF CAD Model

Description

The S-1112B18MC-L6D-TF is a positive voltage regulator manufactured by SII Semiconductor Corporation. This IC is designed to provide a stable output voltage, making it suitable for various electronic devices and applications. It is characterized by its low current consumption and small package size, contributing to energy efficiency and compact designs.

Applications

  • Mobile phones and smartphones
  • Portable audio players
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Battery-powered equipment

Features

  • Output Voltage: 1.8V fixed output
  • Input Voltage Range: 1.5V to 5.5V
  • Output Current: Up to 150mA
  • Low Dropout Voltage: Typically 200mV at 100mA
  • Low Current Consumption: Typically 5μA
  • Overcurrent Protection: Built-in overcurrent protection circuit
  • Thermal Shutdown Protection: Built-in thermal shutdown circuit
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Stable Output Voltage: Provides a consistent 1.8V output, ensuring reliable performance of connected devices.
  • Energy Efficiency: Low current consumption minimizes battery drain, extending the operating life of portable devices.
  • Compact Size: The small SOT-23-5 package allows for integration into space-constrained applications.
  • Protection Features: Overcurrent and thermal shutdown protection enhance device reliability and prevent damage.
  • Wide Input Voltage Range: Operates effectively with input voltages ranging from 1.5V to 5.5V, offering flexibility in power source selection.

Additional Details

The S-1112B18MC-L6D-TF utilizes a low-dropout (LDO) regulator architecture, which allows it to maintain a stable output voltage even when the input voltage is close to the desired output voltage. This is particularly beneficial in battery-powered applications where the battery voltage decreases over time. The overcurrent protection feature limits the output current in case of a short circuit or overload, preventing damage to the regulator and connected circuitry. The thermal shutdown protection disables the regulator if the junction temperature exceeds a safe threshold, protecting it from overheating. The SOT-23-5 package offers good thermal performance and is easy to solder. This part is RoHS compliant.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess