EN
  • EN
  • DE

PTJCG3-02

Part No PTJCG3-02
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 283913-PTJCG3-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTJCG3-02 CAD Model

Description

The PTJCG3-02 is a voltage detector manufactured by SII Semiconductor Corporation. Voltage detectors, also known as voltage supervisors or reset ICs, are essential components in electronic circuits, especially in microcontrollers and digital systems, as they monitor the power supply voltage and provide a reset signal when the voltage drops below a certain threshold, thus preventing erratic behavior or data corruption.

Applications

  • Microcontroller systems: Used to reset the microcontroller during power-up or brown-out conditions.
  • Digital signal processors (DSPs): Ensures proper initialization and operation of DSPs.
  • Memory devices: Protects memory contents by triggering a reset when the supply voltage is insufficient for reliable operation.
  • Power management circuits: Monitors voltage rails to ensure stable and safe operation of various system components.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the system when the battery voltage drops below a critical level.

Features

  • High-Accuracy Detection Voltage: Precisely monitors the supply voltage to provide a reliable reset signal.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages, allowing for integration into space-constrained designs.
  • Hysteresis: Includes hysteresis to prevent oscillations near the detection threshold.
  • Open Drain Output: Provides flexibility in interfacing with various microcontroller and digital systems.

Benefits

  • Prevents Data Corruption: Ensures data integrity by resetting the system during voltage drops.
  • Enhances System Reliability: Improves the overall reliability of electronic systems by preventing erratic operation due to power supply fluctuations.
  • Simplifies Power Management: Provides a simple and cost-effective solution for monitoring and managing power supply voltages.
  • Extends Battery Life: Minimizes power consumption in battery-powered devices, extending battery life.
  • Protects Sensitive Components: Safeguards sensitive electronic components from damage due to over-voltage or under-voltage conditions.

The PTJCG3-02 is typically offered in small surface-mount packages like SOT-23 or similar. Its precise detection voltage and low power consumption make it suitable for a wide range of applications where reliable power supply monitoring is critical. Consult the datasheet for specific electrical characteristics such as detection voltage threshold, release voltage threshold, and operating temperature range.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $47.5828
Broadcom Limited
Need more? Email Us
NVIDIA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess